Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61584-IQ5
CS61584-IQ5
Active
Interface - Telecom
Description:
DUAL T1/E1 LINE INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS61584-IQ5 Datasheet
History Price: $14.29000
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS61584-IQ5 vs CS61581-IP
Part No
CS61584-IQ5
CS61581-IP
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
2
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
310 mW
725 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP
28-DIP (0.600", 15.24mm)
Supplier Device Package
64-TQFP (10x10)
28-PDIP