CS61577-IL1
CS61577-IL1
Active
Description:  CS61577 - T1/ E1 LINE INTERFACE
Manufacturer:  Cirrus Logic
Datasheet:   CS61577-IL1 Datasheet
History Price: $12.55000
In Stock: 5100
CS61577-IL1 vs CS61884-IRZ
Manufacturer
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
4.75V ~ 5.25V
3.14V ~ 3.47V
Current - Supply
-
-
Power (Watts)
500 mW
1.73 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
160-LFBGA
Supplier Device Package
28-PLCC (11.51x11.51)
160-TFGBA (13x13)