Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Cirrus Logic CS61577-IL1
CS61577-IL1
Active
Interface - Telecom
Description:
CS61577 - T1/ E1 LINE INTERFACE
Manufacturer:
Cirrus Logic
Datasheet:
CS61577-IL1 Datasheet
History Price: $12.55000
In Stock: 5100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS61577-IL1 vs CS61584A-IQ3R
Part No
CS61577-IL1
CS61584A-IQ3R
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
-
Interface
E1, T1
-
Number of Circuits
1
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Supply
-
-
Power (Watts)
500 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-LCC (J-Lead)
-
Supplier Device Package
28-PLCC (11.51x11.51)
-