CS61535A-IL1
CS61535A-IL1
Active
Description:  CS61535 - T1/E1 LINE INTERFACE
Manufacturer:  Cirrus Logic
History Price: $10.85000
In Stock: 13000
CS61535A-IL1 vs CS61574A-IP1
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Line Interface Unit (LIU)
Line Interface Unit (LIU)
Interface
E1, T1
E1, T1
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
-
-
Power (Watts)
350 mW
350 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-LCC (J-Lead)
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PLCC (11.51x11.51)
28-PDIP