Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5550K-ISZ
CS5550K-ISZ
Discontinued
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC LOW-COST ADC FOR WEIGH SCALES
Manufacturer:
Cirrus Logic
Datasheet:
CS5550K-ISZ Datasheet
History Price: $6.15000
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5550K-ISZ vs CS5581-ISZ
Part No
CS5550K-ISZ
CS5581-ISZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Obsolete
Number of Bits
24
16
Sampling Rate (Per Second)
4k
200k
Number of Inputs
2
1
Input Type
Differential
Single Ended
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
0:2
-
Number of A/D Converters
2
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.75V ~ 5.25V
?.375V ~ 2.625V, 5V
Voltage - Supply, Digital
3.135V ~ 5.25V
1.8V ~ 3.3V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount