CS5550K-ISZ
CS5550K-ISZ
Discontinued
Description:  IC LOW-COST ADC FOR WEIGH SCALES
Manufacturer:  Cirrus Logic
Datasheet:   CS5550K-ISZ Datasheet
History Price: $6.15000
In Stock: 15200
CS5550K-ISZ vs CS5550-ISZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Number of Bits
24
24
Sampling Rate (Per Second)
4k
-
Number of Inputs
2
2
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
0:2
-
Number of A/D Converters
2
2
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
4.75V ~ 5.25V
5V
Voltage - Supply, Digital
3.135V ~ 5.25V
3.135V ~ 5.25V
Features
Simultaneous Sampling
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount