CS5550-ISZ
CS5550-ISZ
Active
Description:  IC ADC 24BIT SIGMA-DELTA 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5550-ISZ Datasheet
History Price: $6.77000
In Stock: 3000
CS5550-ISZ vs CS5530-CSZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Bits
24
24
Sampling Rate (Per Second)
-
3.84k
Number of Inputs
2
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
2
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
?V, 0V ~ 5V
Voltage - Supply, Digital
3.135V ~ 5.25V
2.7V ~ 5.5V
Features
Simultaneous Sampling
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
20-SSOP
Mounting Type
Surface Mount
Surface Mount