CS5528-ASZ
CS5528-ASZ
Active
Description:  IC ADC 24BIT SIGMA-DELTA 24SSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5528-ASZ Datasheet
History Price: $12.89000
In Stock: 8860
CS5528-ASZ vs CS5533-ASZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Bits
24
16
Sampling Rate (Per Second)
617
3.84k
Number of Inputs
8
4
Input Type
Single Ended
Differential
Data Interface
SPI
SPI
Configuration
MUX-ADC
MUX-PGA-ADC
Ratio - S/H:ADC
-
-
Number of A/D Converters
1
1
Architecture
Sigma-Delta
Sigma-Delta
Reference Type
External
External
Voltage - Supply, Analog
5V
?V, 0V ~ 5V
Voltage - Supply, Digital
5V
3V ~ 5V
Features
Selectable Address
PGA, Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
24-SSOP
Mounting Type
Surface Mount
Surface Mount