CS5422GDR16
CS5422GDR16
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  onsemi
Datasheet:   CS5422GDR16 Datasheet
History Price: Obsolete
In Stock: 44600
CS5422GDR16 vs CS5212EDR14
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
7.8V ~ 16V
3.1V ~ 7V
Frequency - Switching
150kHz ~ 600kHz
150kHz ~ 750kHz
Duty Cycle (Max)
100%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Frequency Control
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC