CS5422GDR16
CS5422GDR16
Obsolete
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  onsemi
Datasheet:   CS5422GDR16 Datasheet
History Price: Obsolete
In Stock: 44600
CS5422GDR16 vs CS5165HGDWR16
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
2
-
Output Phases
2
-
Voltage - Supply (Vcc/Vdd)
7.8V ~ 16V
-
Frequency - Switching
150kHz ~ 600kHz
-
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Frequency Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-