CS53L21-DNZ
CS53L21-DNZ
Active
Description:  IC ADC/AUDIO 24BIT 96K 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS53L21-DNZ Datasheet
History Price: $7.00979
In Stock: 31500
CS53L21-DNZ vs CS5372-BSZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
ADC, Audio
Modulator
Number of Channels
3
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
96k
512k
Data Interface
Serial
-
Voltage Supply Source
Analog and Digital
Analog and Digital, Dual ?
Voltage - Supply
1.65V ~ 1.89V, 2.37V ~ 2.63V
?.5V, 3.3V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
32-QFN (5x5)
24-SSOP