Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5372-BSZ
CS5372-BSZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 24BIT 512K 24SSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS5372-BSZ Datasheet
History Price: Obsolete
In Stock: 32700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5372-BSZ vs CS5366-DQZ
Part No
CS5372-BSZ
CS5366-DQZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Type
Modulator
ADC, Audio
Number of Channels
2
6
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
512k
192k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.5V, 3.3V ~ 5V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
48-LQFP
Supplier Device Package
24-SSOP
48-LQFP (7x7)