CS5366-CQZ
CS5366-CQZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS5366-CQZ Datasheet
History Price: $22.22000
In Stock: 35100
CS5366-CQZ vs CS53L30-CNZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
6
4
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
16k
Data Interface
Serial
I2S
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
3.3V, 5V
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
32-QFN (5x5)