CS5361K-DZZ
CS5361K-DZZ
Active
Description:  IC 24BIT 114DB 192KHZ MULTI-BIT
Manufacturer:  Cirrus Logic
Datasheet:   CS5361K-DZZ Datasheet
History Price: $20.89000
In Stock: 24100
CS5361K-DZZ vs CS5364-DQZ
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
4
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2S
I2C, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V, 3.1V ~ 5.25V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
24-TSSOP
48-LQFP (7x7)