Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5345K-CQZR
CS5345K-CQZR
Not For New Designs
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC 105DB 24-BIT192KHZ STR AUDIO
Manufacturer:
Cirrus Logic
Datasheet:
CS5345K-CQZR Datasheet
History Price: $11.48000
In Stock: 46600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5345K-CQZR vs CS5366-CQZ
Part No
CS5345K-CQZR
CS5366-CQZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
6
6
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2S, Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.13V ~ 5.25V, 3.13V ~ 5.25V
3.3V, 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)