CS5341-CZZ
CS5341-CZZ
Active
Description:  IC ADC/AUDIO 24BIT 192K 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS5341-CZZ Datasheet
History Price: $11.59000
In Stock: 17900
CS5341-CZZ vs CS5361K-KZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
ADC, Audio
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
Serial
I2S
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3.1V ~ 5.25V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
24-TSSOP