Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5335-KS
CS5335-KS
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
STEREO ADC FOR DIGITAL AUDIO
Manufacturer:
Cirrus Logic
Datasheet:
CS5335-KS Datasheet
History Price: $3.66000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5335-KS vs CS5372A-ISZR
Part No
CS5335-KS
CS5372A-ISZR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Stereo ADC
Modulator
Number of Channels
2
2
Resolution (Bits)
20 b
24 b
Sampling Rate (Per Second)
2kHz ~ 50kHz
512k
Data Interface
-
-
Voltage Supply Source
Single Supply
Analog and Digital, Dual ?
Voltage - Supply
4.75V ~ 5.25V, 4.75V ~ 5.25V
?.5V, 3.3V ~ 5V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
24-SSOP