CS5335-KS
CS5335-KS
Active
Description:  STEREO ADC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS5335-KS Datasheet
History Price: $3.66000
In Stock: 12400
CS5335-KS vs CS5361K-DZZ
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Stereo ADC
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
20 b
24 b
Sampling Rate (Per Second)
2kHz ~ 50kHz
192k
Data Interface
-
I2S
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.25V, 4.75V ~ 5.25V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP
24-TSSOP