CS5323GDWR20
CS5323GDWR20
Obsolete
Description:  IC REG CTRLR BUCK 20SOIC
Manufacturer:  onsemi
History Price: $1.11000
In Stock: 39100
CS5323GDWR20 vs CS5151GN16
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Type
PWM Signal
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
3
-
Output Phases
3
-
Voltage - Supply (Vcc/Vdd)
4.4V ~ 16V
-
Frequency - Switching
250kHz ~ 800kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-