CS5322GDW28
CS5322GDW28
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   CS5322GDW28 Datasheet
History Price: $1.47000
In Stock: 45800
CS5322GDW28 vs CS5307GDWR24
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
PWM Signal
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
4
Output Phases
-
4
Voltage - Supply (Vcc/Vdd)
-
8V ~ 18V
Frequency - Switching
-
200kHz ~ 800kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
No
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control, Power Good, Soft Start
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
24-SOIC