CS5301GDWR32
CS5301GDWR32
Obsolete
Description:  IC REG CTRLR BUCK 32SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 34800
CS5301GDWR32 vs CS5421GDR16
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
3
2
Output Phases
3
2
Voltage - Supply (Vcc/Vdd)
4.3V ~ 20V
7.8V ~ 16V
Frequency - Switching
250kHz ~ 800kHz
150kHz ~ 750kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Power Good
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-SOIC, WB
16-SOIC