CS5301GDWR32
CS5301GDWR32
Obsolete
Description:  IC REG CTRLR BUCK 32SOIC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 34800
CS5301GDWR32 vs CS52843EDR14
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
3
-
Output Phases
3
-
Voltage - Supply (Vcc/Vdd)
4.3V ~ 20V
-
Frequency - Switching
250kHz ~ 800kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Power Good
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
32-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
32-SOIC, WB
-