Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi CS5301GDWR32
CS5301GDWR32
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32SOIC
Manufacturer:
onsemi
Datasheet:
CS5301GDWR32 Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5301GDWR32 vs CS5161HGD16
Part No
CS5301GDWR32
CS5161HGD16
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Down
-
Output Configuration
Positive
-
Topology
Buck
-
Number of Outputs
3
-
Output Phases
3
-
Voltage - Supply (Vcc/Vdd)
4.3V ~ 20V
-
Frequency - Switching
250kHz ~ 800kHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Power Good
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
32-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
32-SOIC, WB
-