Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ onsemi CS5301GDW32
CS5301GDW32
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 32SOIC
Manufacturer:
onsemi
Datasheet:
CS5301GDW32 Datasheet
History Price: Obsolete
In Stock: 22600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5301GDW32 vs CS5211GDR14
Part No
CS5301GDW32
CS5211GDR14
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
3
1
Output Phases
3
1
Voltage - Supply (Vcc/Vdd)
4.3V ~ 20V
4.5V ~ 14V
Frequency - Switching
250kHz ~ 800kHz
150kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Power Good
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
32-SOIC, WB
14-SOIC