CS52845EDR8
CS52845EDR8
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   CS52845EDR8 Datasheet
History Price: $0.60000
In Stock: 41500
CS52845EDR8 vs CS5301GDW32
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
3
Output Phases
-
3
Voltage - Supply (Vcc/Vdd)
-
4.3V ~ 20V
Frequency - Switching
-
250kHz ~ 800kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Current Limit, Frequency Control, Power Good
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
32-SOIC (0.295", 7.50mm Width)
Supplier Device Package
-
32-SOIC, WB