CS5156GN16
CS5156GN16
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   CS5156GN16 Datasheet
History Price: $0.68000
In Stock: 43900
CS5156GN16 vs CS5211GDR14
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 14V
Frequency - Switching
-
150kHz ~ 750kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Frequency Control
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC