CS5126-KL
CS5126-KL
Active
Description:  STEREO ADC FOR DIGITAL AUDIO
Manufacturer:  Cirrus Logic
Datasheet:   CS5126-KL Datasheet
History Price: $31.89000
In Stock: 44700
CS5126-KL vs CS5371-BSZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
ADC, Audio
Modulator
Number of Channels
2
1
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
100kHz
512k
Data Interface
-
-
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.5V ~ 5.5V, ?.5V ~ 5.5V
?.5V, 3.3V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC
24-SSOP