Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS5126-KL
CS5126-KL
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
STEREO ADC FOR DIGITAL AUDIO
Manufacturer:
Cirrus Logic
Datasheet:
CS5126-KL Datasheet
History Price: $31.89000
In Stock: 44700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5126-KL vs CS5361-KZZ
Part No
CS5126-KL
CS5361-KZZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
ADC, Audio
ADC, Audio
Number of Channels
2
2
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
100kHz
192k
Data Interface
-
Serial
Voltage Supply Source
Analog and Digital, Dual ?
Analog and Digital
Voltage - Supply
?.5V ~ 5.5V, ?.5V ~ 5.5V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-PLCC
24-TSSOP