CS51022AEDR16G
CS51022AEDR16G
Obsolete
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  onsemi
History Price: $1.26000
In Stock: 20000
CS51022AEDR16G vs CS5332GDWR28
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter, Push-Pull
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
7.7V ~ 20V
4.2V ~ 16V
Frequency - Switching
1MHz
200kHz ~ 800kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Soft Start
Current Limit, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
28-SOIC