CS51022ADBG
CS51022ADBG
Obsolete
Description:  IC REG CTRLR MULT TOP 16TSSOP
Manufacturer:  onsemi
Datasheet:   CS51022ADBG Datasheet
History Price: $1.66000
In Stock: 14500
CS51022ADBG vs CS52843EDR14
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Flyback, Forward Converter, Push-Pull
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
7.7V ~ 20V
-
Frequency - Switching
1MHz
-
Duty Cycle (Max)
-
-
Synchronous Rectifier
No
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Soft Start
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-