CS5101A-BL8Z
CS5101A-BL8Z
Obsolete
Description:  IC ADC 16BIT SAR 28PLCC
Manufacturer:  Cirrus Logic
History Price: Obsolete
In Stock: 18600
CS5101A-BL8Z vs CS5580-ISZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
100k
200k
Number of Inputs
2
1
Input Type
Single Ended
Differential
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
?V
-
Voltage - Supply, Digital
?V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
28-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-PLCC (11.51x11.51)
24-SSOP
Mounting Type
Surface Mount
Surface Mount