Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Cirrus Logic CS5016-TD16
CS5016-TD16
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
16-BIT, SELF-CALIBRATING ADC
Manufacturer:
Cirrus Logic
Datasheet:
CS5016-TD16 Datasheet
History Price: $174.67000
In Stock: 41660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS5016-TD16 vs CS5580-ISZ
Part No
CS5016-TD16
CS5580-ISZ
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
16
16
Sampling Rate (Per Second)
50k
200k
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External
-
Voltage - Supply, Analog
4.5V ~ 5V
-
Voltage - Supply, Digital
4.5V ~ 5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
44-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
24-SSOP
Mounting Type
Surface Mount
Surface Mount