CS5016-BL16Z
CS5016-BL16Z
Obsolete
Description:  IC ADC 16BIT SAR 44PLCC
Manufacturer:  Cirrus Logic
History Price: $316.11000
In Stock: 800
CS5016-BL16Z vs CS5550-ISZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
16
24
Sampling Rate (Per Second)
50k
-
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
2
Architecture
SAR
Sigma-Delta
Reference Type
External
External, Internal
Voltage - Supply, Analog
?V
5V
Voltage - Supply, Digital
?V
3.135V ~ 5.25V
Features
-
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
44-LCC (J-Lead)
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-PLCC (16.59x16.59)
24-SSOP
Mounting Type
Surface Mount
Surface Mount