Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4630-CM
CS4630-CM
Active
Audio Special Purpose
Description:
PCI AUDIO ACCELERATOR
Manufacturer:
Cirrus Logic
Datasheet:
CS4630-CM Datasheet
History Price: $18.06000
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4630-CM vs CS44800-CQZR
Part No
CS4630-CM
CS44800-CQZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Function
Sample Rate Converter
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
8
Interface
Analog, Serial
I2C, SPI
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
2.5V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-BFQFP
64-LQFP
Supplier Device Package
128-MQFP (14x20)
64-LQFP (10x10)