Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4630-CM
CS4630-CM
Active
Audio Special Purpose
Description:
PCI AUDIO ACCELERATOR
Manufacturer:
Cirrus Logic
Datasheet:
CS4630-CM Datasheet
History Price: $18.06000
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4630-CM vs CS4216-KL
Part No
CS4630-CM
CS4216-KL
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Sample Rate Converter
Interpolation Filter
Applications
Digital Audio Interfacing
Automotive Audio
Number of Channels
1
2
Interface
Analog, Serial
Serial
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-BFQFP
44-LCC (J-Lead)
Supplier Device Package
128-MQFP (14x20)
44-PLCC (16.59x16.59)