Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
23mW x 2 @ 16Ohm
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
Voltage - Supply
2.4V ~ 1.8V
8V ~ 18V
Features
-
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
16-TSSOP
48-QFN-EP (9x9)
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-QFN