CS44L11-CZZ
CS44L11-CZZ
Obsolete
Description:  IC AMP CLASS D STER 23MW 16TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS44L11-CZZ Datasheet
History Price: $2.24000
In Stock: 38500
CS44L11-CZZ vs CS4412A-CNZR
Manufacturer
Series
Popguard
Popguard
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
23mW x 2 @ 16Ohm
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
Voltage - Supply
1.8V ~ 2.4V
8V ~ 18V
Features
Bass and Treble Boost, Depop, Digital Inputs, I2C, Mute, Tone and Volume Control
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
16-TSSOP
48-QFN-EP (9x9)
Package / Case
16-TSSOP (0.173", 4.40mm Width)
48-QFN