CS44800-CQZR
CS44800-CQZR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  Cirrus Logic
History Price: $5.25000
In Stock: 47700
CS44800-CQZR vs CS4280-CQ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Fully Integrated Processor
Volume Control
Applications
Pre-Amplifier
Audio Systems
Number of Channels
8
1
Interface
I2C, SPI
Serial
Voltage - Supply
2.5V ~ 5V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
Class D
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
128-LQFP
Supplier Device Package
64-LQFP (10x10)
128-TQFP (20x14)