CS44800-CQZR
CS44800-CQZR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  Cirrus Logic
History Price: $5.25000
In Stock: 47700
CS44800-CQZR vs CS4236B-JQ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
Fully Integrated Processor
Audio Signal Processor
Applications
Pre-Amplifier
Audio Systems
Number of Channels
8
2
Interface
I2C, SPI
Serial
Voltage - Supply
2.5V ~ 5V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Specifications
Class D
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
100-LQFP
Supplier Device Package
64-LQFP (10x10)
100-TQFP (14x14)