CS4412A-CNZ
CS4412A-CNZ
Obsolete
Description:  IC AMP D DUAL/QUAD 30W 48QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4412A-CNZ Datasheet
History Price: Obsolete
In Stock: 45200
CS4412A-CNZ vs CS4412A-CNZR
Manufacturer
Series
Popguard
Popguard
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
Depop, Short-Circuit and Thermal Protection, Standby
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Supplier Device Package
48-QFN-EP (9x9)
48-QFN-EP (9x9)
Package / Case
48-QFN
48-QFN