CS43L36-CNZ
CS43L36-CNZ
Active
Description:  IC DAC/AUDIO 32BIT 192K 40QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS43L36-CNZ Datasheet
History Price: $7.37706
In Stock: 20300
CS43L36-CNZ vs CS4398K-CZZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
192k
192k
Data Interface
I2C, I2S
I2C, SPI
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
1.8V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-QFN (5x5)
28-TSSOP