Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4399-CNZ
CS4399-CNZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
INTEGRATED CIRCUIT 40QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS4399-CNZ Datasheet
History Price: $14.40169
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4399-CNZ vs CS43L36-CNZ
Part No
CS4399-CNZ
CS43L36-CNZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
32 b
Sampling Rate (Per Second)
384k
192k
Data Interface
DSD, PCM
I2C, I2S
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
1.66V ~ 1.94V
1.8V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
40-WFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
40-QFN (5x5)