CS4399-CNZ
CS4399-CNZ
Active
Description:  INTEGRATED CIRCUIT 40QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS4399-CNZ Datasheet
History Price: $14.40169
In Stock: 33700
CS4399-CNZ vs CS4398K-CZZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
384k
192k
Data Interface
DSD, PCM
I2C, SPI
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
1.66V ~ 1.94V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-QFN (5x5)
28-TSSOP