Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4399-CNZ
CS4399-CNZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
INTEGRATED CIRCUIT 40QFN
Manufacturer:
Cirrus Logic
Datasheet:
CS4399-CNZ Datasheet
History Price: $14.40169
In Stock: 33700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4399-CNZ vs CS4392K-KZZR
Part No
CS4399-CNZ
CS4392K-KZZR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DAC, Audio
DAC, Audio
Number of Channels
2
2
Resolution (Bits)
32 b
24 b
Sampling Rate (Per Second)
384k
192k
Data Interface
DSD, PCM
I2C, SPI
Voltage Supply Source
Analog and Digital
Dual Supply
Voltage - Supply
1.66V ~ 1.94V
1.8V ~ 5.25V, 4.75V ~ 1.8V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
40-QFN (5x5)
20-TSSOP