Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4397-KSZ
CS4397-KSZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 192K 28SOIC
Manufacturer:
Cirrus Logic
Datasheet:
CS4397-KSZ Datasheet
History Price: $10.21000
In Stock: 47100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4397-KSZ vs CS4382-KQZR/E
Part No
CS4397-KSZ
CS4382-KQZR/E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DAC, Audio
-
Number of Channels
2
8
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
192k
-
Data Interface
DSD, PCM
-
Voltage Supply Source
Analog and Digital
-
Voltage - Supply
3V ~ 5.25V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
28-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
28-SOIC
-