CS4396-KSZ
CS4396-KSZ
Obsolete
Description:  IC DAC/AUDIO 24BIT 192K 28SOIC
Manufacturer:  Cirrus Logic
Datasheet:   CS4396-KSZ Datasheet
History Price: $11.43000
In Stock: 16000
CS4396-KSZ vs CS4385-CQZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
2
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
192k
216k
Data Interface
I2S
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
3V ~ 5.25V
2.37V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-LQFP
Supplier Device Package
28-SOIC
48-LQFP (7x7)