Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4391A-KZZ
CS4391A-KZZ
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
CS4391 - IC 24-BIT 192 KHZ STERE
Manufacturer:
Cirrus Logic
Datasheet:
CS4391A-KZZ Datasheet
History Price: $3.58000
In Stock: 5000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4391A-KZZ vs CS4398-CZZ
Part No
CS4391A-KZZ
CS4398-CZZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
-
DAC, Audio
Number of Channels
-
2
Resolution (Bits)
-
24 b
Sampling Rate (Per Second)
-
216k
Data Interface
-
DSD, PCM
Voltage Supply Source
-
Analog and Digital
Voltage - Supply
-
3.1V ~ 5.25V
Operating Temperature
-
-10 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP