CS4385-DQZ
CS4385-DQZ
Active
Description:  IC DAC/AUDIO 24BIT 216K 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4385-DQZ Datasheet
History Price: $7.73112
In Stock: 49500
CS4385-DQZ vs CS4399-CNZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
8
2
Resolution (Bits)
24 b
32 b
Sampling Rate (Per Second)
216k
384k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.37V ~ 5.25V
1.66V ~ 1.94V
Operating Temperature
-40 ℃ ~ 105 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
40-WFQFN Exposed Pad
Supplier Device Package
48-LQFP (7x7)
40-QFN (5x5)