CS4385-CQZ
CS4385-CQZ
Active
Description:  IC DAC/AUDIO 24BIT 216K 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4385-CQZ Datasheet
History Price: $10.90000
In Stock: 37300
CS4385-CQZ vs CS4385A-DQZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
8
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
216k
216k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.37V ~ 5.25V
2.3V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)