Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4384-CQZR
CS4384-CQZR
Active
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 216K 48LQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS4384-CQZR Datasheet
History Price: $5.23500
In Stock: 6200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4384-CQZR vs CS4384-CQZ
Part No
CS4384-CQZR
CS4384-CQZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
DAC, Audio
DAC, Audio
Number of Channels
8
8
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
216k
216k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.37V ~ 5.25V
2.37V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP
48-LQFP